Vlier Datasheets for Ball and Spring Plungers

Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for...
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators...
Delrin® Nose stubby plungers provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF with electrical insulating properties. Typical Uses Limited space Indexing Electrical contacts Part positioning...
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical...
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing...
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger...
Knurled press-fit plungers are easily installed and designed without shoulder for insertion from either end. Ideal where a threaded plunger is impractical or when threaded adjustments are not required. Knurled...
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special...
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking...
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option...
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The...
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers...
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters...
Stubby pull ring plungers in steel offer a shorter plunger body for limited space applications, and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Typical...
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works...
The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great...

<< Prev Next >>