Vlier Expanded Metric Series Plungers – Brass Body HBPFB8

Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote
Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Metric Series Plungers – Brass Body - HBPFB8 - Vlier
Hopkinton, MA, USA
Expanded Metric Series Plungers – Brass Body
HBPFB8
Expanded Metric Series Plungers – Brass Body HBPFB8
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time

Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required.

Double Ended


Typical Uses

  • Indexing
  • Electrical contacts
  • Locating
  • Torque limiting
  • Positioning
  • Detents

Special Features

  • Easy installation
  • No thread adjustments
  • Brass, stainless steel, Delrin® material choices
  • Minimize design time
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HBPFB8
Product Name Expanded Metric Series Plungers – Brass Body
Plunger Type Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB56 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.7200 inch (18.29 mm)
End Force 9 lbs (4.08 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM51A - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Ball Plungers - Steel - BMH16AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9449 inch (24 mm)
End Force 31.92 lbs (14.48 kg)
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB57 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 7 lbs (3.17 kg)
View Details