Vlier _Delrin® Knob Plungers - Locking - Steel MPRTL6

Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
_Delrin® Knob Plungers - Locking - Steel - MPRTL6 - Vlier
Hopkinton, MA, USA
_Delrin® Knob Plungers - Locking - Steel
MPRTL6
_Delrin® Knob Plungers - Locking - Steel MPRTL6
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Tough steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number MPRTL6
Product Name _Delrin® Knob Plungers - Locking - Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Plungers - w/Delrin® Plunger - DPFP48 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2 lbs (0.9070 kg)
View Details
Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DSPFBH56 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.6430 inch (16.33 mm)
End Force 16 lbs (7.26 kg)
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB53 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.4710 inch (11.96 mm)
End Force 3.5 lbs (1.59 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM10AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 7.87 lbs (3.57 kg)
View Details