Vlier Expanded Metric Series Plungers – Stainless Steel Body HSPFB12

Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote
Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Metric Series Plungers – Stainless Steel Body - HSPFB12 - Vlier
Hopkinton, MA, USA
Expanded Metric Series Plungers – Stainless Steel Body
HSPFB12
Expanded Metric Series Plungers – Stainless Steel Body HSPFB12
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time

Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required.

Double Ended


Typical Uses

  • Indexing
  • Electrical contacts
  • Locating
  • Torque limiting
  • Positioning
  • Detents

Special Features

  • Easy installation
  • No thread adjustments
  • Brass, stainless steel, Delrin® material choices
  • Minimize design time
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HSPFB12
Product Name Expanded Metric Series Plungers – Stainless Steel Body
Plunger Type Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - BM6AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 2.92 lbs (1.33 kg)
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM5P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7520 inch (19.1 mm)
End Force 11.11 lbs (5.04 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB60 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.05 inch (26.67 mm)
End Force 12 lbs (5.44 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DSPFP48 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2 lbs (0.9070 kg)
View Details