Vlier Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball HDPFB6

Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote
Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball - HDPFB6 - Vlier
Hopkinton, MA, USA
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball
HDPFB6
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball HDPFB6
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time

Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required.

Double Ended


Typical Uses

  • Indexing
  • Electrical contacts
  • Locating
  • Torque limiting
  • Positioning
  • Detents

Special Features

  • Easy installation
  • No thread adjustments
  • Brass, stainless steel, Delrin® material choices
  • Minimize design time
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HDPFB6
Product Name Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball
Plunger Type Ball Plunger; Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Steel w/Nylon Ball - DBML12AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB60 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 18 lbs (8.16 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB54P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6750 inch (17.14 mm)
End Force 7 lbs (3.17 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP56 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.6400 inch (16.26 mm)
End Force 10 lbs (4.54 kg)
View Details