Vlier Expanded Long Travel Round Nose Plungers w/ Locking HHL12

Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote
Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Long Travel Round Nose Plungers w/ Locking - HHL12 - Vlier
Hopkinton, MA, USA
Expanded Long Travel Round Nose Plungers w/ Locking
HHL12
Expanded Long Travel Round Nose Plungers w/ Locking HHL12
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements

Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Impact resistance
  • Choice of spring forces
  • 10mm to 24mm
  • Choice of with or without locking elements
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HHL12
Product Name Expanded Long Travel Round Nose Plungers w/ Locking
Plunger Type (Locking); Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Light End Force Standard Spring Plungers - Steel w/Steel Nose - 4.0 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 2.41 inch (61.21 mm)
End Force 31 lbs (14.06 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM5P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.5669 inch (14.4 mm)
End Force 3.15 lbs (1.43 kg)
View Details
Ball Plungers - Steel - BL62 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9840 inch (24.99 mm)
End Force 9 lbs (4.08 kg)
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH51 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details