Vlier Long Travel Hex Nose Plungers HH7501

Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote
Description
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Travel Hex Nose Plungers - HH7501 - Vlier
Hopkinton, MA, USA
Long Travel Hex Nose Plungers
HH7501
Long Travel Hex Nose Plungers HH7501
Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Hexagonal nose design Case hardened plunger Steel, black oxide finish Standard thread lock

Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Hexagonal nose design
  • Case hardened plunger
  • Steel, black oxide finish
  • Standard thread lock
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HH7501
Product Name Long Travel Hex Nose Plungers
Stroke 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM10 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 20.23 lbs (9.18 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH16A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9449 inch (24 mm)
End Force 31.92 lbs (14.48 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM61 - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.7500 inch (19.05 mm)
End Force 5.5 lbs (2.49 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS63 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.5 inch (38.1 mm)
End Force 10.5 lbs (4.76 kg)
View Details