Vlier Expanded Long Travel Round Nose Plungers w/ Locking HHL16G

Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote
Description
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Long Travel Round Nose Plungers w/ Locking - HHL16G - Vlier
Hopkinton, MA, USA
Expanded Long Travel Round Nose Plungers w/ Locking
HHL16G
Expanded Long Travel Round Nose Plungers w/ Locking HHL16G
Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Impact resistance Choice of spring forces 10mm to 24mm Choice of with or without locking elements

Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Impact resistance
  • Choice of spring forces
  • 10mm to 24mm
  • Choice of with or without locking elements
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HHL16G
Product Name Expanded Long Travel Round Nose Plungers w/ Locking
Plunger Type (Locking); Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54AN - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM5AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 3.15 lbs (1.43 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM56 - Vlier
Specs
Plunger Type Stubby
Stroke 0.5620 inch (14.27 mm)
End Force 15.5 lbs (7.03 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP52 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.4410 inch (11.2 mm)
End Force 4.5 lbs (2.04 kg)
View Details