Vlier Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball HDPFB10

Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote
Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball - HDPFB10 - Vlier
Hopkinton, MA, USA
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball
HDPFB10
Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball HDPFB10
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time

Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required.

Double Ended


Typical Uses

  • Indexing
  • Electrical contacts
  • Locating
  • Torque limiting
  • Positioning
  • Detents

Special Features

  • Easy installation
  • No thread adjustments
  • Brass, stainless steel, Delrin® material choices
  • Minimize design time
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HDPFB10
Product Name Expanded Metric Series Plungers – Delrin® Body w/Stainless Steel Ball
Plunger Type Ball Plunger; Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - B58N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 10 lbs (4.54 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS62 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.5 inch (38.1 mm)
End Force 25.5 lbs (11.56 kg)
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH8 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 13.49 lbs (6.12 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM50 - Vlier
Specs
Plunger Type Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 4.75 lbs (2.15 kg)
View Details