Vlier Datasheets for Ball and Spring Plungers
Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more
| Product Name | Notes |
|---|---|
| Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses Positioning Indexing Locating Torque limiting Gear shifters Detents Special Features... | |
| Delrin® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses Lightweight applications... | |
| Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger... | |
| Knurled press-fit plungers are easily installed and designed without shoulder for insertion from either end. Ideal where a threaded plunger is impractical or when threaded adjustments are not required. Knurled... | |
| Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body... | |
| Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. Typical Uses Positioning Locating Indexing... | |
| Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking... | |
| Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The... | |
| Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers... | |
| Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters... | |
| Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for... | |
| The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great... |
| Next >> |