Vlier Expanded Metric Series Plungers – Double Ended HBPFD70

Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote
Description
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Metric Series Plungers – Double Ended - HBPFD70 - Vlier
Hopkinton, MA, USA
Expanded Metric Series Plungers – Double Ended
HBPFD70
Expanded Metric Series Plungers – Double Ended HBPFD70
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended Typical Uses Indexing Electrical contacts Locating Torque limiting Positioning Detents Special Features Easy installation No thread adjustments Brass, stainless steel, Delrin® material choices Minimize design time

Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required.

Double Ended


Typical Uses

  • Indexing
  • Electrical contacts
  • Locating
  • Torque limiting
  • Positioning
  • Detents

Special Features

  • Easy installation
  • No thread adjustments
  • Brass, stainless steel, Delrin® material choices
  • Minimize design time
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number HBPFD70
Product Name Expanded Metric Series Plungers – Double Ended
Plunger Type Expanded Metric
Unlock Full Specs
to access all available technical data

Similar Products

Light End Force Standard Spring Plungers - Steel w/Steel Nose - 3.5 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.5 inch (38.1 mm)
End Force 10.5 lbs (4.76 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH8AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 13.49 lbs (6.12 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM61N - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.7500 inch (19.05 mm)
End Force 5.5 lbs (2.49 kg)
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DPFP51 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.4410 inch (11.2 mm)
End Force 2 lbs (0.9070 kg)
View Details