Walter Surface Technologies Turbo Quick-Change Backing Pads

Description
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX.
Description
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX.

Suppliers

Company
Product
Description
Supplier Links
Turbo Quick-Change Backing Pads -  - Walter Surface Technologies
Windsor, CT, USA
Turbo Quick-Change Backing Pads
Turbo Quick-Change Backing Pads
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX.

Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT XX.

Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Back-up Pads
Product Name Turbo Quick-Change Backing Pads
ad Type Quick Change; Saucer-shaped Ribbed Backing Pad
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3850 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 9 inch (229 mm)
Maximum Speed 6000 rpm
Materials of Construction Rubber / Elastomer
View Details
Dual Action Backing Pads - SK6080 - Flexovit USA, Inc.
Specs
ad Type PSA / Adhesive; Dual Action (DA) Pad)
OD 6 inch (152 mm)
Bore / ID 0.3125 inch (7.94 mm)
View Details
Backing Pad with Centering Pin - QUICK-STEP™ MG Backing Pad - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details