Synertron Technology, Inc. Datasheets for Board Cameras

Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices and CCTV security systems.
Board Cameras: Learn more

Product Name Notes
16 x 16 Thermopile Array Module 16 x 16 Thermopile Array Module OTPA-16PV4A-CI25   FOV@72° OTPA-16PV4A-HI35   FOV@38° Features: Thermopile Up to 6M Detection Range with accuracy of +/-0.3 ~...
2.0M + Digital Microphone 2.0M + Digital Microphone Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Image/Video Format : YUY2/MJPG Audio input : 1...
2.0M Standard 2.0M Standard Camera Module Compliant to USB 2.0 and USB Video Class Still Image Resolution: 2.0M pixel (1600x1200) Image/Video Format: YUY2 Features: Compliant to USB 2.0 and USB...
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60   4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC)...
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 Wide Angle 150° KB6080D23-S1-RC0   4K AI Camera Features: Wide Angle 150° De-warping Temporal De-noise F No. 1.8 Auto Framing...
5.0MP + Auto Focus + Digital Microphone 5.0MP + Auto Focus + Digital Microphone USB2.0, UVC Compliant Support snapshot & still image capture Support for Auto Focus Control (AFC) Automatic...
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP...
720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS...
80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1   FOV@44° FM8062-V2   FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with...
AV3180B1D-S2-4T0 Fixed Focus USB Video Class(UVC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating...
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame...
AV9080A1D-SJ-4R0 / AV9080C1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame...
FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input...
Fisheye Lens Camera Fisheye Lens Camera Wide Angle 193° SV3410B   720P SV3420B   1080P Features: Wide Angle 193° ISP Correction Support H.264 720P/1080P USB Video Class(UVC) compliant OS support...
SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate...
SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size...
SP3220B27-S2-TC0 USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use Specifications: DSP - SPCAXXXX Image Sensor - PK5210K Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8°
SS6020C11-S2-4G0 / SS6020C11-S2-6G0 USB Video Class(UVC) and USB Audio Class(UAC) compliant Multi-exposure HDR 1080P with Superior Low light performance Support H.264/H.265 Analog Mic*1 Support de-noise 3DNR/2DNR Design for Outdoor/Indoor Use...
USB Fisheye Camera Module - SS3420B11-P2 Wide Angle 193° ISP Correction Support H.264 1080P USB Video Class(UVC) compliant Specifications: ISP - AVSXXXX DSP - SN9CXXXX Image Sensor - SC2310 CMOS...
USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317...
WN-L2001 Fixed Focus USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - IMX258 Active Pixels - 3840x3104 Frame Rate - 30FPS; 12MP@15FPS Pixel Size - 1.12um x 1.12um...