Synertron Technology, Inc. USB Camera - FHD 1080P SS6020C11-S2-6G0

Description
SS6020C11-S2-4G0 / SS6020C11-S2-6G0 USB Video Class(UVC) and USB Audio Class(UAC) compliant Multi-exposure HDR 1080P with Superior Low light performance Support H.264/H.265 Analog Mic*1 Support de-noise 3DNR/2DNR Design for Outdoor/Indoor Use Specifications: DSP - SSCXXXX Image Sensor - SC200AI Field of View - 4G0: Diagonal: 105°, Vertical: 62°, Horizontal: 95° 6G0: Diagonal: 184°, Vertical: 82°, Horizontal: 154° Active Pixels - 1920x1080 Pixel Size - 2.9um x 2.9um Compression Format - YUV/MJPG/H.264/H.265 Focus Type - Fixed focus Dynamic Range - HDR mode up to 100 dB and Linear Mode 83 dB Operating Temperat - -30℃ to +60℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 4G0: 60.0mm (L) x 14mm (W) x 24.19 mm (H) 6G0: 60.0mm (L) x 14mm (W) x 17.64 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet
Description
SS6020C11-S2-4G0 / SS6020C11-S2-6G0 USB Video Class(UVC) and USB Audio Class(UAC) compliant Multi-exposure HDR 1080P with Superior Low light performance Support H.264/H.265 Analog Mic*1 Support de-noise 3DNR/2DNR Design for Outdoor/Indoor Use Specifications: DSP - SSCXXXX Image Sensor - SC200AI Field of View - 4G0: Diagonal: 105°, Vertical: 62°, Horizontal: 95° 6G0: Diagonal: 184°, Vertical: 82°, Horizontal: 154° Active Pixels - 1920x1080 Pixel Size - 2.9um x 2.9um Compression Format - YUV/MJPG/H.264/H.265 Focus Type - Fixed focus Dynamic Range - HDR mode up to 100 dB and Linear Mode 83 dB Operating Temperat - -30℃ to +60℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 4G0: 60.0mm (L) x 14mm (W) x 24.19 mm (H) 6G0: 60.0mm (L) x 14mm (W) x 17.64 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - FHD 1080P - SS6020C11-S2-6G0 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - FHD 1080P
SS6020C11-S2-6G0
USB Camera - FHD 1080P SS6020C11-S2-6G0
SS6020C11-S2-4G0 / SS6020C11-S2-6G0 USB Video Class(UVC) and USB Audio Class(UAC) compliant Multi-exposure HDR 1080P with Superior Low light performance Support H.264/H.265 Analog Mic*1 Support de-noise 3DNR/2DNR Design for Outdoor/Indoor Use Specifications: DSP - SSCXXXX Image Sensor - SC200AI Field of View - 4G0: Diagonal: 105°, Vertical: 62°, Horizontal: 95° 6G0: Diagonal: 184°, Vertical: 82°, Horizontal: 154° Active Pixels - 1920x1080 Pixel Size - 2.9um x 2.9um Compression Format - YUV/MJPG/H.264/H.265 Focus Type - Fixed focus Dynamic Range - HDR mode up to 100 dB and Linear Mode 83 dB Operating Temperat - -30℃ to +60℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 4G0: 60.0mm (L) x 14mm (W) x 24.19 mm (H) 6G0: 60.0mm (L) x 14mm (W) x 17.64 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V

SS6020C11-S2-4G0 / SS6020C11-S2-6G0

  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • Multi-exposure HDR
  • 1080P with Superior Low light performance
  • Support H.264/H.265
  • Analog Mic*1
  • Support de-noise 3DNR/2DNR
  • Design for Outdoor/Indoor Use

Specifications:

  • DSP - SSCXXXX
  • Image Sensor - SC200AI
  • Field of View - 4G0: Diagonal: 105°, Vertical: 62°, Horizontal: 95°
    6G0: Diagonal: 184°, Vertical: 82°, Horizontal: 154°
  • Active Pixels - 1920x1080
  • Pixel Size - 2.9um x 2.9um
  • Compression Format - YUV/MJPG/H.264/H.265
  • Focus Type - Fixed focus
  • Dynamic Range - HDR mode up to 100 dB and Linear Mode 83 dB
  • Operating Temperat - -30℃ to +60℃
  • OS Support - WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension - 4G0: 60.0mm (L) x 14mm (W) x 24.19 mm (H)
    6G0: 60.0mm (L) x 14mm (W) x 17.64 mm (H)
  • Shutter Type - Electronic Rolling Shutter
  • Power Consumption - 5V
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SS6020C11-S2-6G0
Product Name USB Camera - FHD 1080P
Camera Function Still; Video
Imaging Technology SC200AI
Specialty Camera Type Low Light Camera
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2794782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1080 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details