Synertron Technology, Inc. USB Camera - 5.0 MP AG5050H1D

Description
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP Camera Module Features: Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Notebook PC LCD PC LCD Monitor Industrial PC Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Specifications: Image Sensor: 1/5-inch QSXGA CMOS Image Sensor Active Pixels: 2592(H) x 1944(V) Pixel Size: 1.12um x 1.12um Ordering Information: AG5050H1D-SJ-AB0 5MP Camera Module
Datasheet
Description
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP Camera Module Features: Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Notebook PC LCD PC LCD Monitor Industrial PC Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Specifications: Image Sensor: 1/5-inch QSXGA CMOS Image Sensor Active Pixels: 2592(H) x 1944(V) Pixel Size: 1.12um x 1.12um Ordering Information: AG5050H1D-SJ-AB0 5MP Camera Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 5.0 MP - AG5050H1D - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 5.0 MP
AG5050H1D
USB Camera - 5.0 MP AG5050H1D
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP Camera Module Features: Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Notebook PC LCD PC LCD Monitor Industrial PC Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Specifications: Image Sensor: 1/5-inch QSXGA CMOS Image Sensor Active Pixels: 2592(H) x 1944(V) Pixel Size: 1.12um x 1.12um Ordering Information: AG5050H1D-SJ-AB0 5MP Camera Module

5MP Auto Focus Upright Flash LED or Digital Mic*1

  • 5MP Auto Focus Upright Flash LED | Digital Mic*1
  • Compliant to USB 2.0 and USB Video Class (UVC)
  • AG5050H1D-SJ-AB0   5MP Camera Module

Features:

  • Auto Focus
  • Flash LED
  • Digital Mic*1
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Notebook PC
  • LCD PC
  • LCD Monitor
  • Industrial PC

Backend IC Spec:

  • Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified

Sensor Specifications:

  • Image Sensor: 1/5-inch QSXGA CMOS Image Sensor
  • Active Pixels: 2592(H) x 1944(V)
  • Pixel Size: 1.12um x 1.12um

Ordering Information:

  • AG5050H1D-SJ-AB0 5MP Camera Module
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number AG5050H1D
Product Name USB Camera - 5.0 MP
Camera Function Still; Video
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 691042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details