Synertron Technology, Inc. USB Camera - 2.0 MP AG5120C24

Description
2.0M + Digital Microphone 2.0M + Digital Microphone Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Image/Video Format : YUY2/MJPG Audio input : 1 x Digital Microphone Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Support still image capture and Video Streaming Image/Video Format : YUY2/MJPG Still Image Resolution : 2.0M pixel(1600x1200) Audio input : 1 x Digital Microphone Module Size : 60.0 x 8.0 x 4.6±0.2 mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC
Datasheet
Description
2.0M + Digital Microphone 2.0M + Digital Microphone Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Image/Video Format : YUY2/MJPG Audio input : 1 x Digital Microphone Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Support still image capture and Video Streaming Image/Video Format : YUY2/MJPG Still Image Resolution : 2.0M pixel(1600x1200) Audio input : 1 x Digital Microphone Module Size : 60.0 x 8.0 x 4.6±0.2 mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 2.0 MP - AG5120C24 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 2.0 MP
AG5120C24
USB Camera - 2.0 MP AG5120C24
2.0M + Digital Microphone 2.0M + Digital Microphone Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Image/Video Format : YUY2/MJPG Audio input : 1 x Digital Microphone Features: Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Support still image capture and Video Streaming Image/Video Format : YUY2/MJPG Still Image Resolution : 2.0M pixel(1600x1200) Audio input : 1 x Digital Microphone Module Size : 60.0 x 8.0 x 4.6±0.2 mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC

2.0M + Digital Microphone

  • 2.0M + Digital Microphone
  • Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC)
  • Image/Video Format : YUY2/MJPG
  • Audio input : 1 x Digital Microphone

Features:

  • Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC)
  • Support still image capture and Video Streaming
  • Image/Video Format : YUY2/MJPG
  • Still Image Resolution : 2.0M pixel(1600x1200)
  • Audio input : 1 x Digital Microphone
  • Module Size : 60.0 x 8.0 x 4.6±0.2 mm
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Power Supply : 5.0 VDC
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number AG5120C24
Product Name USB Camera - 2.0 MP
Camera Function Still; Video
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 330902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details