Synertron Technology, Inc. USB Camera - 5.0 MP SJ5050A

Description
SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60mm(L)x15mm(W)x9.55 mm(H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V Applications: OCR Surveillance Document Scanning Barcode Reader Ordering Information: Part No. - SJ5050A12-SJ-AG0 Description - 5MP 1080P Camera Module
Datasheet
Description
SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60mm(L)x15mm(W)x9.55 mm(H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V Applications: OCR Surveillance Document Scanning Barcode Reader Ordering Information: Part No. - SJ5050A12-SJ-AG0 Description - 5MP 1080P Camera Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 5.0 MP - SJ5050A - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 5.0 MP
SJ5050A
USB Camera - 5.0 MP SJ5050A
SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60mm(L)x15mm(W)x9.55 mm(H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V Applications: OCR Surveillance Document Scanning Barcode Reader Ordering Information: Part No. - SJ5050A12-SJ-AG0 Description - 5MP 1080P Camera Module

SJ5050A12

  • Auto Focus
  • Flash LED
  • F No. 2.2
  • USB Video Class(UVC) compliant

Specifications:

  • DSP - SPCAXXXX
  • Image Sensor - JX-K05
  • Active Pixels - 2592x1944
  • Frame Rate - 30FPS
  • Pixel Size - 2.2um x 2.2um
  • Operating Temperat - 0℃ to +70℃
  • Field of View - 76.2° Diagonal
  • OS Support - WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension - 60mm(L)x15mm(W)x9.55 mm(H)
  • Compression Format - YUV/MJPG
  • Focus Type - Auto focus
  • Shutter Type - Electronic Rolling Shutter
  • Power Consumption - 5V

Applications:

  • OCR
  • Surveillance
  • Document Scanning
  • Barcode Reader

Ordering Information:

  • Part No. - SJ5050A12-SJ-AG0
  • Description - 5MP 1080P Camera Module
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SJ5050A
Product Name USB Camera - 5.0 MP
Camera Function Still; Video
Imaging Technology JX-K05
Application / Industry OCR, Surveillance, Document Scanning, Barcode Reader
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 330905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details