Synertron Technology, Inc. Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
2.0M + Digital Microphone 2.0M + Digital Microphone Compliant to USB 2.0 and USB Video Class (UVC) / USB Audio Class (UAC) Image/Video Format : YUY2/MJPG Audio input : 1...
2.0M Standard 2.0M Standard Camera Module Compliant to USB 2.0 and USB Video Class Still Image Resolution: 2.0M pixel (1600x1200) Image/Video Format: YUY2 Features: Compliant to USB 2.0 and USB...
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP...
720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS...
AV3180B1D-S2-4T0 Fixed Focus USB Video Class(UVC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating...
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame...
AV9080A1D-SJ-4R0 / AV9080C1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame...
FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input...
Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90   Panorama Camera Features: 360 Degree Built in 6 Display...
SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate...
SJ5050A12 Auto Focus Flash LED F No. 2.2 USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size...
SP3220B27-S2-TC0 USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use Specifications: DSP - SPCAXXXX Image Sensor - PK5210K Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8°
SS6020C11-S2-4G0 / SS6020C11-S2-6G0 USB Video Class(UVC) and USB Audio Class(UAC) compliant Multi-exposure HDR 1080P with Superior Low light performance Support H.264/H.265 Analog Mic*1 Support de-noise 3DNR/2DNR Design for Outdoor/Indoor Use...
USB Fisheye Camera Module - SS3420B11-P2 Wide Angle 193° ISP Correction Support H.264 1080P USB Video Class(UVC) compliant Specifications: ISP - AVSXXXX DSP - SN9CXXXX Image Sensor - SC2310 CMOS...
USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317...
WN-L2001 Fixed Focus USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - IMX258 Active Pixels - 3840x3104 Frame Rate - 30FPS; 12MP@15FPS Pixel Size - 1.12um x 1.12um...