Synertron Technology, Inc. Thermal Camera OTPA

Description
16 x 16 Thermopile Array Module 16 x 16 Thermopile Array Module OTPA-16PV4A-CI25   FOV@72° OTPA-16PV4A-HI35   FOV@38° Features: Thermopile Up to 6M Detection Range with accuracy of +/-0.3 ~ +/-0.5℃ -40 ~ +300℃ Scene Temperature Range Single Temperature-taking Contactless, Precise USB2.0/UART Interface Applications: Human Body Temperature Detection Baby care Clothes Dryer Attendance with Temperature Screening System Specifications: Resolution: 16 (H) x 16 (V) IR Wavelength: 8 μm ~14 μm Frame Rate: 8 FPS NETD (Ge Lens): OTPA-16PV4A-CI25: 4mk OTPA-16PV4A-HI35: 5mk Operating temperature: -20℃ to +65℃ Field of View: OTPA-16PV4A-CI25: 72° OTPA-16PV4A-HI35: 38° OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension: OTPA-16PV4A-CI25: 18mm x 26mm x 11.45mm OTPA-16PV4A-HI35: 18mm x 26mm x 17.5mm Processor Board Dimension: 5mm x 18mm x 5.2mm Interface: USB2.0/UART Power supply: 5V Ordering Information: OTPA-16PV4A-CI25 FOV @72° OTPA-16PV4A-HI35 FOV @38°
Datasheet
Description
16 x 16 Thermopile Array Module 16 x 16 Thermopile Array Module OTPA-16PV4A-CI25   FOV@72° OTPA-16PV4A-HI35   FOV@38° Features: Thermopile Up to 6M Detection Range with accuracy of +/-0.3 ~ +/-0.5℃ -40 ~ +300℃ Scene Temperature Range Single Temperature-taking Contactless, Precise USB2.0/UART Interface Applications: Human Body Temperature Detection Baby care Clothes Dryer Attendance with Temperature Screening System Specifications: Resolution: 16 (H) x 16 (V) IR Wavelength: 8 μm ~14 μm Frame Rate: 8 FPS NETD (Ge Lens): OTPA-16PV4A-CI25: 4mk OTPA-16PV4A-HI35: 5mk Operating temperature: -20℃ to +65℃ Field of View: OTPA-16PV4A-CI25: 72° OTPA-16PV4A-HI35: 38° OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension: OTPA-16PV4A-CI25: 18mm x 26mm x 11.45mm OTPA-16PV4A-HI35: 18mm x 26mm x 17.5mm Processor Board Dimension: 5mm x 18mm x 5.2mm Interface: USB2.0/UART Power supply: 5V Ordering Information: OTPA-16PV4A-CI25 FOV @72° OTPA-16PV4A-HI35 FOV @38°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Camera - OTPA - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Thermal Camera
OTPA
Thermal Camera OTPA
16 x 16 Thermopile Array Module 16 x 16 Thermopile Array Module OTPA-16PV4A-CI25   FOV@72° OTPA-16PV4A-HI35   FOV@38° Features: Thermopile Up to 6M Detection Range with accuracy of +/-0.3 ~ +/-0.5℃ -40 ~ +300℃ Scene Temperature Range Single Temperature-taking Contactless, Precise USB2.0/UART Interface Applications: Human Body Temperature Detection Baby care Clothes Dryer Attendance with Temperature Screening System Specifications: Resolution: 16 (H) x 16 (V) IR Wavelength: 8 μm ~14 μm Frame Rate: 8 FPS NETD (Ge Lens): OTPA-16PV4A-CI25: 4mk OTPA-16PV4A-HI35: 5mk Operating temperature: -20℃ to +65℃ Field of View: OTPA-16PV4A-CI25: 72° OTPA-16PV4A-HI35: 38° OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension: OTPA-16PV4A-CI25: 18mm x 26mm x 11.45mm OTPA-16PV4A-HI35: 18mm x 26mm x 17.5mm Processor Board Dimension: 5mm x 18mm x 5.2mm Interface: USB2.0/UART Power supply: 5V Ordering Information: OTPA-16PV4A-CI25 FOV @72° OTPA-16PV4A-HI35 FOV @38°

16 x 16 Thermopile Array Module

  • 16 x 16 Thermopile Array Module
  • OTPA-16PV4A-CI25   FOV@72°
  • OTPA-16PV4A-HI35   FOV@38°

Features:

  • Thermopile
  • Up to 6M Detection Range with accuracy of +/-0.3 ~ +/-0.5℃
  • -40 ~ +300℃ Scene Temperature Range
  • Single Temperature-taking
  • Contactless, Precise
  • USB2.0/UART Interface

Applications:

  • Human Body Temperature Detection
  • Baby care
  • Clothes Dryer
  • Attendance with Temperature Screening System

Specifications:

  • Resolution: 16 (H) x 16 (V)
  • IR Wavelength: 8 μm ~14 μm
  • Frame Rate: 8 FPS
  • NETD (Ge Lens):
    OTPA-16PV4A-CI25: 4mk
    OTPA-16PV4A-HI35: 5mk
  • Operating temperature: -20℃ to +65℃
  • Field of View:
    OTPA-16PV4A-CI25: 72°
    OTPA-16PV4A-HI35: 38°
  • OS Support: WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension:
    OTPA-16PV4A-CI25: 18mm x 26mm x 11.45mm
    OTPA-16PV4A-HI35: 18mm x 26mm x 17.5mm
  • Processor Board Dimension: 5mm x 18mm x 5.2mm
  • Interface: USB2.0/UART
  • Power supply: 5V

Ordering Information:

  • OTPA-16PV4A-CI25 FOV@72°
  • OTPA-16PV4A-HI35 FOV@38°
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Board Cameras
Product Number OTPA
Product Name Thermal Camera
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

Board-level CMOS cameras - C11440-52U30 - Hamamatsu Photonics Europe
Specs
Imaging Technology CMOS Camera
Lens Mount C-Mount
View Details
Blackfly S Board Level Designed for Embedded Vision Systems - BFS-U3-16S2C-BD2 - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Format / Output USB; USB 3 Port
View Details
USB 2.0 CCD Board Camera - STC-SB83USB-B - Sentech America
Specs
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera
View Details
4K Multi-Camera System (TRICAM) - e-CAM130A_TRICUTX2 - e-con Systems™ Inc
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera
View Details