Synertron Technology, Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| 2.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6000E Series 2 x HDMI, eDP, 2 x Intel 2.5 Gb Ethernet, 7 x USB, Touch Screen, 4 x COM, 1... | |
| 2.5" Embedded SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, 4 x HDMI, 3 x Intel 2.5Gb Ethernet, 2 x M.2, 1 x Nano... | |
| 2.5" SBC supports Intel® 11th Gen Tiger Lake-UP3 i7 / i5 / i3, Celeron CPU, HDMI, eDP, 4 x Intel Gb Ethernet, 2 x M.2, 1 x Nano SIM, 4DI... | |
| 2.5" SBC supports Intel® Elkhart Lake ATOM® x6000E Series, 2 x HDMI, 3 x Intel 2.5 Gb Ethernet, 4DI / 4DO, 5 x USB, 2 x COM, 2 x M.2,... | |
| 2.5' wafer I/O Embedded IPC Board supports, Intel® Elkhart Lake ATOM® x6000E Series, HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM,... | |
| 3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, 2 x HDMI, eDP, 5 x Intel 2.5 Gb Ethernet, 8 x USB, 2 x COM, 1... | |
| 3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM,... | |
| 3.5" SBC supports 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 & Pentium / Celeron (35W) CPU, Intel® Q370 chipset, eDP, 5 x Intel... | |
| 3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP), eDP / LVDS, 3 x Intel Gb Ethernet, Audio, 2... | |
| Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640CW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 40 x 110 x 135... | |
| Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor SKY 2 2I640CW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 145... | |
| Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex... | |
| Compact Fanless Embedded Computer with 11th Intel® Tiger Lake-UP3 Processor SKY 2 2I110AW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141 mm. It... | |
| Compact Fanless Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640DW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 35 x 110 x 135... | |
| Compact Fanless Embedded Computer with Elkhart Lake ATOM® x6413E / J6412 Processor SKY 2 2I640DW is a compact fanless DIN-Rail computer with dimensions measuring just 71.9 x 111.2 x 141... | |
| Compact Machine Learning & Edge Gateway Box PC with NXP® i.MX8M Plus solution NXP i.MX8M Plus (Quad core) ARM Cortex-A53 processor up to 1.8 GHz (NEX-8MP) LPDDR4, 8GB (NEX-8MP) 32GB... | |
| i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU, Intel® Q470 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM,... | |
| Stackable configuration for increaing Capacity & Scalability Chassis Material: Aluminum Dimension: 230 x 109 x 173 mm 8th/9th Gen Coffee Lake-S i7/i5/i3 CPU 5 x Intel GbE LAN, 4 x... | |
| Stackable configuration for increaing Capacity & Scalability Chassis Material: Aluminum Dimension: 230 x 99 x 173 mm 8th/9th Gen Coffee Lake-S i7/i5/i3 CPU 5 x Intel GbE LAN, 4 x... | |
| Wide Range DC System Chassis Material: Aluminum Dimension: 200 W x 200 D x 80 H mm Motherboard: 3I770CW CPU: Intel Mobile Ivy Bridge Processor Wide Range DC in 9~36V... | |
| Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE,... | |
| Chassis Material: Aluminum Dimension: 210 W x 125 D x 55H mm Application: Car PC / POS / ATM / Kiosk / VPN / Server Model: 3I380A/CW, 3I380D, 3I847A(W)/C(W), 3I847D/NM/NX,... | |
| High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP,... |