Synertron Technology, Inc. Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60   4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC)...
5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0   5MP...
Dual Camera_IR & RGB_FHD Dual Camera module DCEA23-TC1-6R Detection: 0.5M to 1M DCEA23-HK1-6R Detection: 1.5M to 2M Features: USB Video Class(UVC) compliant Designed for face recognition and live detection IR/RGB...
HDR 1080P Camera; Fixed Focus HDR 1080P Camera; Fixed Focus EM3220B66-S2-TC0 Wide Angle Lens EM3220B66-S2-HD0 Narrow Angle Lens Features: USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use...
Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90   Panorama Camera Features: 360 Degree Built in 6 Display...
USB Fisheye Camera Module - SS3420B11-P2 Wide Angle 193° ISP Correction Support H.264 1080P USB Video Class(UVC) compliant Specifications: ISP - AVSXXXX DSP - SN9CXXXX Image Sensor - SC2310 CMOS...