Synertron Technology, Inc. Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. | |
| 19” Panel Mount TFT LCD Monitor 19" Extra-wide viewing angle Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Features: Extra-wide viewing angle High contrast ratio Fast response time High... | |
| LCD size from 6.4” to 40” Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Description: IWO-6710 series is a versatile monitor with diverse features and sizes ranging from 6.4... | |
| SUPER Touch Monitor 10.1" 1280x800 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch... | |
| SUPER Touch Monitor 10.4" 1024x768 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch... | |
| SUPER Touch Monitor 7" 1280x800 industrial display IP65 Front Panel Resistive Touch Screen Wide Range DC IN +9~36V Flexible Interfaces: DVI / VGA For Video Input, Optional RS-232 for Touch... | |
| Touch Screen, Water Proof, LED Backlight |