Synertron Technology, Inc. USB Camera - 4K SB6080D23

Description
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60   4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SONY STARVIS OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 24.45 mm (include PCB Thickeness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Operating Temperature: 0℃ to +70℃ Storage Temperature: -40℃ to +85℃ Power Consumption: 5.0V DC / 260 mA Microphone: Sensitivity -28 (+/-3dB) Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: F/No.: 1.7 +/- 5% Field of View: 88.2° (Diagonal) TV Distortion: <-0.12% Construction: 4 Glass + 2 Plastic IR Filter: Tavg ≧ 93% @460~635nm Ordering Information: SB6080D23-S1-T60 4K Camera
Datasheet
Description
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60   4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SONY STARVIS OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 24.45 mm (include PCB Thickeness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Operating Temperature: 0℃ to +70℃ Storage Temperature: -40℃ to +85℃ Power Consumption: 5.0V DC / 260 mA Microphone: Sensitivity -28 (+/-3dB) Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: F/No.: 1.7 +/- 5% Field of View: 88.2° (Diagonal) TV Distortion: <-0.12% Construction: 4 Glass + 2 Plastic IR Filter: Tavg ≧ 93% @460~635nm Ordering Information: SB6080D23-S1-T60 4K Camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 4K - SB6080D23 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 4K
SB6080D23
USB Camera - 4K SB6080D23
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60   4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SONY STARVIS OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 24.45 mm (include PCB Thickeness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Operating Temperature: 0℃ to +70℃ Storage Temperature: -40℃ to +85℃ Power Consumption: 5.0V DC / 260 mA Microphone: Sensitivity -28 (+/-3dB) Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: F/No.: 1.7 +/- 5% Field of View: 88.2° (Diagonal) TV Distortion: <-0.12% Construction: 4 Glass + 2 Plastic IR Filter: Tavg ≧ 93% @460~635nm Ordering Information: SB6080D23-S1-T60 4K Camera

4K 2160p with Digital Mic*2

  • 4K 2160p with Digital Mic*2
  • SONY STARVIS
  • SB6080D23-S1-T60   4K Camera

Features:

  • F No. 2.7
  • Input Analog Mic*2
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • SONY STARVIS
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Conference Call
  • Surveillance
  • Industrial

Module Specifications:

  • Size(LWH/mm): 61.0 x 19.0 x 24.45 mm (include PCB Thickeness)
  • PCB Thickeness: 1.2 mm
  • Output Interface: USB 2.0
  • Image/Video Format: YUY2 & MJPG
  • Operating Temperature: 0℃ to +70℃
  • Storage Temperature: -40℃ to +85℃
  • Power Consumption: 5.0V DC / 260 mA
  • Microphone: Sensitivity -28 (+/-3dB)

Sensor Specifications:

  • Image Sensor: 1/2.8-inch 8.46M CMOS Sensor
  • Active resolution: 3840H×2160V
  • Unit pixel size: 1.45μm x 1.45μm

Lens Specifications:

  • F/No.: 1.7 +/- 5%
  • Field of View: 88.2° (Diagonal)
  • TV Distortion: <-0.12%
  • Construction: 4 Glass + 2 Plastic
  • IR Filter: Tavg ≧ 93% @460~635nm

Ordering Information:

  • SB6080D23-S1-T60 4K Camera
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category CMOS Cameras
Product Number SB6080D23
Product Name USB Camera - 4K
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Specialty Camera Type High Speed Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Specialty Camera Type Low Light Camera
View Details
Forge 5GigE Beyond GigE Performance - FG-P5G-50S4C-C - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Specialty Camera Type Vision Sensor
Application / Industry Industrial
View Details
Dash Cams - 8802208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 1920 lines
Vertical Resolution 1080 lines
View Details