Synertron Technology, Inc. USB Camera - 4K KB6080D23

Description
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 Wide Angle 150° KB6080D23-S1-RC0   4K AI Camera Features: Wide Angle 150° De-warping Temporal De-noise F No. 1.8 Auto Framing @1080P 4X Digital Zoom Digital Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Specifications: DSP: iCatch Image Sensor: IMX415 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.45μm x 1.45μm Operating Temperature: -30℃ to +70℃ Field of View: 125° Diagonal / 125° Horizontal / 67° Vertical Dimension: 88.4mm(L) x 19.0mm(W) x 24.5mm(H) Compression Format: YUV/MJPG Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V Ordering Information: KB6080D23-S1-RC0 4K AI Camera
Datasheet
Description
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 Wide Angle 150° KB6080D23-S1-RC0   4K AI Camera Features: Wide Angle 150° De-warping Temporal De-noise F No. 1.8 Auto Framing @1080P 4X Digital Zoom Digital Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Specifications: DSP: iCatch Image Sensor: IMX415 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.45μm x 1.45μm Operating Temperature: -30℃ to +70℃ Field of View: 125° Diagonal / 125° Horizontal / 67° Vertical Dimension: 88.4mm(L) x 19.0mm(W) x 24.5mm(H) Compression Format: YUV/MJPG Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V Ordering Information: KB6080D23-S1-RC0 4K AI Camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 4K - KB6080D23 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 4K
KB6080D23
USB Camera - 4K KB6080D23
4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 Wide Angle 150° KB6080D23-S1-RC0   4K AI Camera Features: Wide Angle 150° De-warping Temporal De-noise F No. 1.8 Auto Framing @1080P 4X Digital Zoom Digital Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Specifications: DSP: iCatch Image Sensor: IMX415 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.45μm x 1.45μm Operating Temperature: -30℃ to +70℃ Field of View: 125° Diagonal / 125° Horizontal / 67° Vertical Dimension: 88.4mm(L) x 19.0mm(W) x 24.5mm(H) Compression Format: YUV/MJPG Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V Ordering Information: KB6080D23-S1-RC0 4K AI Camera

4K 2160p with Digital Mic*2

  • 4K 2160p with Digital Mic*2
  • Wide Angle 150°
  • KB6080D23-S1-RC0   4K AI Camera

Features:

  • Wide Angle 150°
  • De-warping
  • Temporal De-noise
  • F No. 1.8
  • Auto Framing @1080P
  • 4X Digital Zoom
  • Digital Mic*2
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Conference Call
  • Surveillance
  • Industrial

Specifications:

  • DSP: iCatch
  • Image Sensor: IMX415
  • Active Pixels: 3840×2160
  • Frame Rate: 30FPS
  • Pixel Size: 1.45μm x 1.45μm
  • Operating Temperature: -30℃ to +70℃
  • Field of View: 125° Diagonal / 125° Horizontal / 67° Vertical
  • Dimension: 88.4mm(L) x 19.0mm(W) x 24.5mm(H)
  • Compression Format: YUV/MJPG
  • Focus Type: Fixed focus
  • Shutter Type: Electronic Rolling Shutter
  • Power Consumption: 5V

Ordering Information:

  • KB6080D23-S1-RC0 4K AI Camera
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Board Cameras
Product Number KB6080D23
Product Name USB Camera - 4K
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

Board-level CMOS cameras - C11440-62U - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Imaging Technology CMOS Camera
Lens Mount C-Mount
View Details
Blackfly S Board Level Designed for Embedded Vision Systems - BFS-U3-16S2C-BD2 - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Format / Output USB; USB 3 Port
View Details
USB 2.0 CCD Board Camera - STC-SC133USB-B - Sentech America
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera
View Details