Synertron Technology, Inc. USB Camera - 8.0 MP AV5180A1D

Description
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to +55℃ Field of View - 75° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60 mm (L) x 9 mm (W) x 7.25 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet
Description
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to +55℃ Field of View - 75° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60 mm (L) x 9 mm (W) x 7.25 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 8.0 MP - AV5180A1D - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 8.0 MP
AV5180A1D
USB Camera - 8.0 MP AV5180A1D
AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to +55℃ Field of View - 75° Diagonal OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 60 mm (L) x 9 mm (W) x 7.25 mm (H) Compression Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V

AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0

  • Auto Focus
  • Flash LED
  • Digital Mic*1
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant

Specifications:

  • DSP - AKXXXXX
  • Image Sensor - OV8856
  • Active Pixels - 3264x2448
  • Frame Rate - 30FPS
  • Pixel Size - 1.12um x 1.12um
  • Operating Temperat - 0℃ to +55℃
  • Field of View - 75° Diagonal
  • OS Support - WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension - 60 mm (L) x 9 mm (W) x 7.25 mm (H)
  • Compression Format - YUV/MJPG
  • Focus Type - Auto focus
  • Shutter Type - Electronic Rolling Shutter
  • Power Consumption - 5V
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number AV5180A1D
Product Name USB Camera - 8.0 MP
Camera Function Still; Video
Imaging Technology OV8856
Format / Output USB
Shutter Control Electronic Shutter
Unlock Full Specs
to access all available technical data

Similar Products

Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Cameras - 8478947 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details