Synertron Technology, Inc. USB Camera - 4K CY-3080-A01

Description
USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.62um x 1.62um Operating Temperature: -10℃ to +65℃ Field of View: 125° Diagonal Dimension: 38 mm (L) x 38 mm (W) x 12 mm (H) Compression Format: YUV/MJPG/H.264 Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux with UVC (above Linux-2.6.26) Android 4.0 or above with UVC Ordering Information: CY-3080-A01 USB3.0 4K Camera
Datasheet
Description
USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.62um x 1.62um Operating Temperature: -10℃ to +65℃ Field of View: 125° Diagonal Dimension: 38 mm (L) x 38 mm (W) x 12 mm (H) Compression Format: YUV/MJPG/H.264 Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux with UVC (above Linux-2.6.26) Android 4.0 or above with UVC Ordering Information: CY-3080-A01 USB3.0 4K Camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - 4K - CY-3080-A01 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - 4K
CY-3080-A01
USB Camera - 4K CY-3080-A01
USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size: 1.62um x 1.62um Operating Temperature: -10℃ to +65℃ Field of View: 125° Diagonal Dimension: 38 mm (L) x 38 mm (W) x 12 mm (H) Compression Format: YUV/MJPG/H.264 Focus Type: Fixed focus Shutter Type: Electronic Rolling Shutter Power Consumption: 5V OS Support: WinXP/Vista/Win7/Win 8/Win10/Win11 Linux with UVC (above Linux-2.6.26) Android 4.0 or above with UVC Ordering Information: CY-3080-A01 USB3.0 4K Camera

USB3.0 4K Camera Module

  • F No. 2.2
  • USB Video Class(UVC) compliant

Features:

  • F No. 2.2
  • USB Video Class(UVC) compliant

Applications:

  • Conference Call
  • Surveillance
  • Industrial

Specifications:

  • DSP: AIT8589D
  • Image Sensor: IMX317
  • Active Pixels: 3840×2160
  • Frame Rate: 30FPS
  • Pixel Size: 1.62um x 1.62um
  • Operating Temperature: -10℃ to +65℃
  • Field of View: 125° Diagonal
  • Dimension: 38 mm (L) x 38 mm (W) x 12 mm (H)
  • Compression Format: YUV/MJPG/H.264
  • Focus Type: Fixed focus
  • Shutter Type: Electronic Rolling Shutter
  • Power Consumption: 5V
  • OS Support: WinXP/Vista/Win7/Win8/Win10/Win11
    Linux with UVC (above Linux-2.6.26)
    Android 4.0 or above with UVC

Ordering Information:

  • CY-3080-A01 USB3.0 4K Camera
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number CY-3080-A01
Product Name USB Camera - 4K
Camera Function Still; Video
Imaging Technology IMX317
Application / Industry Industrial; Conference Call, Surveillance, Industrial
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 1464644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details