Synertron Technology, Inc. USB Camera - FHD 1080P SP3220B27

Description
SP3220B27-S2-TC0 USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use Specifications: DSP - SPCAXXXX Image Sensor - PK5210K Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8° Active Pixels - 1920x1080 Pixel Size - 3um x 3um Compression Format - YUV/MJPG Focus Type - Fixed focus Operating Temperat - -30℃ to +70℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 38.0mm (L) x 38mm (W) x 21 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet
Description
SP3220B27-S2-TC0 USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use Specifications: DSP - SPCAXXXX Image Sensor - PK5210K Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8° Active Pixels - 1920x1080 Pixel Size - 3um x 3um Compression Format - YUV/MJPG Focus Type - Fixed focus Operating Temperat - -30℃ to +70℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 38.0mm (L) x 38mm (W) x 21 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - FHD 1080P - SP3220B27 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - FHD 1080P
SP3220B27
USB Camera - FHD 1080P SP3220B27
SP3220B27-S2-TC0 USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use Specifications: DSP - SPCAXXXX Image Sensor - PK5210K Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8° Active Pixels - 1920x1080 Pixel Size - 3um x 3um Compression Format - YUV/MJPG Focus Type - Fixed focus Operating Temperat - -30℃ to +70℃ OS Support - WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Dimension - 38.0mm (L) x 38mm (W) x 21 mm (H) Shutter Type - Electronic Rolling Shutter Power Consumption - 5V

SP3220B27-S2-TC0

  • USB Video Class(UVC) compliant
  • HDR Function
  • 1080P
  • Design for Outdoor Use

Specifications:

  • DSP - SPCAXXXX
  • Image Sensor - PK5210K
  • Field of View - Diagonal: 95.8°, Vertical: 57.2°, Horizontal: 87.8°
  • Active Pixels - 1920x1080
  • Pixel Size - 3um x 3um
  • Compression Format - YUV/MJPG
  • Focus Type - Fixed focus
  • Operating Temperat - -30℃ to +70℃
  • OS Support - WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Dimension - 38.0mm (L) x 38mm (W) x 21 mm (H)
  • Shutter Type - Electronic Rolling Shutter
  • Power Consumption - 5V
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SP3220B27
Product Name USB Camera - FHD 1080P
Camera Function Still; Video
Imaging Technology PK5210K
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1876161 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 960 lines
Vertical Resolution 720 lines
View Details