SV3410 -- FISHEYE LENS CAMERA
Synertron Technology, Inc.
Fisheye Lens Camera
SV3410
Description
Fisheye Lens Camera
Fisheye Lens Camera
Wide Angle 193°
SV3410B 720P
SV3420B 1080P
Features:
Wide Angle 193°
ISP Correction
Support H.264
720P/1080P
USB Video Class(UVC) compliant
OS support : WinXP/Vista/Win7/Win
8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
Applications:
KIOSK / POS Equipment
Robot Arm
Project Video Capture
ATM machine
Banking
Automatic Vending Machine
Module Specifications:
Image Sensor: Omnivision 1/4" (OV9732)
Resolution: 1280x720
Frame Rate: 30FPS
Pixel Size: 3um x 3um
Operating Temperature: -30°C~70°C
LFOV (Horizontal/Vertical
): 193°/142°
ISP:
ISP: AVS7610
Fisheye lens Correction: AVS7610
Input Resolution: 1280x720
Output Resolution: 1280x720
Max. Frame Rate: 30fps
USB:
DSP: SPCA2791A
Image Format: MJPEG
Interface: USB2.0
Power: 300mA @5V
Ordering Information:
SV3410B 720P
SV3420B 1080P
-
Synertron Technology, Inc.
Datasheet
Description
Fisheye Lens Camera
Fisheye Lens Camera
Wide Angle 193°
SV3410B 720P
SV3420B 1080P
Features:
Wide Angle 193°
ISP Correction
Support H.264
720P/1080P
USB Video Class(UVC) compliant
OS support : WinXP/Vista/Win7/Win
8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
Applications:
KIOSK / POS Equipment
Robot Arm
Project Video Capture
ATM machine
Banking
Automatic Vending Machine
Module Specifications:
Image Sensor: Omnivision 1/4" (OV9732)
Resolution: 1280x720
Frame Rate: 30FPS
Pixel Size: 3um x 3um
Operating Temperature: -30°C~70°C
LFOV (Horizontal/Vertical
): 193°/142°
ISP:
ISP: AVS7610
Fisheye lens Correction: AVS7610
Input Resolution: 1280x720
Output Resolution: 1280x720
Max. Frame Rate: 30fps
USB:
DSP: SPCA2791A
Image Format: MJPEG
Interface: USB2.0
Power: 300mA @5V
Ordering Information:
SV3410B 720P
SV3420B 1080P
Datasheet
Suppliers
Fisheye Lens Camera
Fisheye Lens Camera
Wide Angle 193°
SV3410B 720P
SV3420B 1080P
Features:
Wide Angle 193°
ISP Correction
Support H.264
720P/1080P
USB Video Class(UVC) compliant
OS support : WinXP/Vista/Win7/Win
8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
Applications:
KIOSK / POS Equipment
Robot Arm
Project Video Capture
ATM machine
Banking
Automatic Vending Machine
Module Specifications:
Image Sensor: Omnivision 1/4" (OV9732)
Resolution: 1280x720
Frame Rate: 30FPS
Pixel Size: 3um x 3um
Operating Temperature: -30°C~70°C
LFOV (Horizontal/Vertical
): 193°/142°
ISP:
ISP: AVS7610
Fisheye lens Correction: AVS7610
Input Resolution: 1280x720
Output Resolution: 1280x720
Max. Frame Rate: 30fps
USB:
DSP: SPCA2791A
Image Format: MJPEG
Interface: USB2.0
Power: 300mA @5V
Ordering Information:
SV3410B 720P
SV3420B 1080P
Fisheye Lens Camera
- Fisheye Lens Camera
- Wide Angle 193°
- SV3410B 720P
- SV3420B 1080P
Features:
- Wide Angle 193°
- ISP Correction
- Support H.264
- 720P/1080P
- USB Video Class(UVC) compliant
- OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
Applications:
- KIOSK / POS Equipment
- Robot Arm
- Project Video Capture
- ATM machine
- Banking
- Automatic Vending Machine
Module Specifications:
- Image Sensor: Omnivision 1/4" (OV9732)
- Resolution: 1280x720
- Frame Rate: 30FPS
- Pixel Size: 3um x 3um
- Operating Temperature: -30°C~70°C
- LFOV (Horizontal/Vertical): 193°/142°
ISP:
- ISP: AVS7610
- Fisheye lens Correction: AVS7610
- Input Resolution: 1280x720
- Output Resolution: 1280x720
- Max. Frame Rate: 30fps
USB:
- DSP: SPCA2791A
- Image Format: MJPEG
- Interface: USB2.0
- Power: 300mA @5V
Ordering Information:
- SV3410B 720P
- SV3420B 1080P
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Cameras |
|
Product Number
|
SV3410 |
|
Product Name
|
Fisheye Lens Camera |
|
Camera Function
|
Still
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Imaging Technology
CMOS Camera
Lens Mount
C-Mount
View Details
Monochrome / Color
Monochrome; Color
Imaging Technology
CMOS Camera
Format / Output
USB
View Details
Camera Function
Still; Video
Monochrome / Color
Monochrome
Imaging Technology
CCD Camera
View Details
Camera Function
Video
Monochrome / Color
Color
Imaging Technology
CMOS Camera
View Details