Synertron Technology, Inc. Datasheets for Panel Computers

Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more

Product Name Notes
10.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB...
10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB...
15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB...
7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB...
Low Power Consumption, Fanless Touch Panel PCs Dimension: 555.50 W x 330.35 H x 85.30 D mm LCD Size: 21.5 Inch, 16:9 Resolution: 1920 x 1080 Color: 16.70 Mega (24...
Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m...
Dimension: 403 W x 302 H x 78 D mm LCD Size: 15 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 500:1 Luminance:...
Dimension: 417.3 W x 330.4 H x 90.0 D mm LCD Size: 17 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 800:1 Luminance:...