Synertron Technology, Inc. Thermal Camera FM8062

Description
80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1   FOV@44° FM8062-V2   FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless, Precise, Rapid USB2.0/SPI Interface Applications: Human/Animal Temperature Detection Fire Detection Gas leakage Detection Elderly fall detection Attendance with Temperature Screening System Detector: Resolution: 80 (H) x 62 (V) IR Wavelength: 8 - 14μm (Thermal LWIR) Detector pitch: 45μm (H) x 45μm (V) Temperature accuracy: up to +/-1°℃ Maximum frame rate: 25 FPS NETD (Ge Lens): 150mk Number of dead detectors: 1% Environmental: Max scene temperature range: -40℃ to 1000℃ Operating temperature: -20℃ to 65℃ Storage temperature: -40℃ to 85℃ Interface: Interface: USB2.0 / SPI Power Consumption: ≤ 500mW Power supply: 5.0V Frequency: <1 Hz Camera Module Size: 17.03mm x 13mm x 10.9mm Processor Board Size: 30mm x 30mm x 4.8mm Field of View: FM8062-V1: 44° x 35° (Diagonal 55°) FM8062-V2: 90° x 66° (Diagonal 143°) Ordering Information: FM8062-V1 FOV@44° x 35° (Diagonal 55°) FM8062-V2 FOV@90° x 66° (Diagonal 143°)
Datasheet
Description
80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1   FOV@44° FM8062-V2   FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless, Precise, Rapid USB2.0/SPI Interface Applications: Human/Animal Temperature Detection Fire Detection Gas leakage Detection Elderly fall detection Attendance with Temperature Screening System Detector: Resolution: 80 (H) x 62 (V) IR Wavelength: 8 - 14μm (Thermal LWIR) Detector pitch: 45μm (H) x 45μm (V) Temperature accuracy: up to +/-1°℃ Maximum frame rate: 25 FPS NETD (Ge Lens): 150mk Number of dead detectors: 1% Environmental: Max scene temperature range: -40℃ to 1000℃ Operating temperature: -20℃ to 65℃ Storage temperature: -40℃ to 85℃ Interface: Interface: USB2.0 / SPI Power Consumption: ≤ 500mW Power supply: 5.0V Frequency: <1 Hz Camera Module Size: 17.03mm x 13mm x 10.9mm Processor Board Size: 30mm x 30mm x 4.8mm Field of View: FM8062-V1: 44° x 35° (Diagonal 55°) FM8062-V2: 90° x 66° (Diagonal 143°) Ordering Information: FM8062-V1 FOV@44° x 35° (Diagonal 55°) FM8062-V2 FOV@90° x 66° (Diagonal 143°)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Camera - FM8062 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Thermal Camera
FM8062
Thermal Camera FM8062
80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1   FOV@44° FM8062-V2   FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple Temperature-taking Contactless, Precise, Rapid USB2.0/SPI Interface Applications: Human/Animal Temperature Detection Fire Detection Gas leakage Detection Elderly fall detection Attendance with Temperature Screening System Detector: Resolution: 80 (H) x 62 (V) IR Wavelength: 8 - 14μm (Thermal LWIR) Detector pitch: 45μm (H) x 45μm (V) Temperature accuracy: up to +/-1°℃ Maximum frame rate: 25 FPS NETD (Ge Lens): 150mk Number of dead detectors: 1% Environmental: Max scene temperature range: -40℃ to 1000℃ Operating temperature: -20℃ to 65℃ Storage temperature: -40℃ to 85℃ Interface: Interface: USB2.0 / SPI Power Consumption: ≤ 500mW Power supply: 5.0V Frequency: <1 Hz Camera Module Size: 17.03mm x 13mm x 10.9mm Processor Board Size: 30mm x 30mm x 4.8mm Field of View: FM8062-V1: 44° x 35° (Diagonal 55°) FM8062-V2: 90° x 66° (Diagonal 143°) Ordering Information: FM8062-V1 FOV@44° x 35° (Diagonal 55°) FM8062-V2 FOV@90° x 66° (Diagonal 143°)

80 x 62 Uncooled LWIR Thermal Camera

  • 80 x 62 Uncooled LWIR Thermal Camera
  • FM8062-V1   FOV@44°
  • FM8062-V2   FOV@90°

Features:

  • Uncooled IR Detector
  • Up to 6M Detection Range with accuracy of +/- 0.3℃
  • -40 ~ +500℃ Scene Temperature Range
  • Multiple Temperature-taking
  • Contactless, Precise, Rapid
  • USB2.0/SPI Interface

Applications:

  • Human/Animal Temperature Detection
  • Fire Detection
  • Gas leakage Detection
  • Elderly fall detection
  • Attendance with Temperature Screening System

Detector:

  • Resolution: 80 (H) x 62 (V)
  • IR Wavelength: 8 - 14μm (Thermal LWIR)
  • Detector pitch: 45μm (H) x 45μm (V)
  • Temperature accuracy: up to +/-1°℃
  • Maximum frame rate: 25 FPS
  • NETD (Ge Lens): 150mk
  • Number of dead detectors: 1%

Environmental:

  • Max scene temperature range: -40℃ to 1000℃
  • Operating temperature: -20℃ to 65℃
  • Storage temperature: -40℃ to 85℃

Interface:

  • Interface: USB2.0 / SPI
  • Power Consumption: ≤ 500mW
  • Power supply: 5.0V
  • Frequency: <1 Hz
  • Camera Module Size: 17.03mm x 13mm x 10.9mm
  • Processor Board Size: 30mm x 30mm x 4.8mm
  • Field of View:
    FM8062-V1: 44° x 35° (Diagonal 55°)
    FM8062-V2: 90° x 66° (Diagonal 143°)

Ordering Information:

  • FM8062-V1 FOV@44° x 35° (Diagonal 55°)
  • FM8062-V2 FOV@90° x 66° (Diagonal 143°)
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Board Cameras
Product Number FM8062
Product Name Thermal Camera
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

Board-level CMOS cameras - C11440-52U30 - Hamamatsu Photonics Europe
Specs
Imaging Technology CMOS Camera
Lens Mount C-Mount
View Details
LT Series Board Level Cameras -  - Teledyne FLIR IIS
Specs
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
Format / Output USB
View Details
Semi-Board Progressive Scan Raw Digital Output Camera - STC-B152A - Sentech America
Specs
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera
View Details