Synertron Technology, Inc. Datasheets for Computer Terminals
Thin clients are network computers that are especially small so that most data processing occurs on the server. Thin clients are powered by centralized servers and do not contain CD-ROM drives, disc drives, and expansion slots.
Computer Terminals: Learn more
| Product Name | Notes |
|---|---|
| 10.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB... | |
| 10.4" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 10.4" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB... | |
| 15.1" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 15.1" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB... | |
| 7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB... | |
| Low Power Consumption, Fanless Touch Panel PCs Dimension: 555.50 W x 330.35 H x 85.30 D mm LCD Size: 21.5 Inch, 16:9 Resolution: 1920 x 1080 Color: 16.70 Mega (24... | |
| Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m... | |
| Dimension: 403 W x 302 H x 78 D mm LCD Size: 15 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 500:1 Luminance:... | |
| Dimension: 417.3 W x 330.4 H x 90.0 D mm LCD Size: 17 Inch, 4:3 Resolution: 1024 x 768 Color: 16.70 Mega (24 bit true color) Contrast Ratio: 800:1 Luminance:... |