Glas-Col, LLC Datasheets for Heat Tracing
Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping.
Heat Tracing: Learn more
| Product Name | Notes |
|---|---|
| In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass... | |
| The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's... |