Glas-Col, LLC Grounded Heating Tape 103A FET0.65G

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

Suppliers

Company
Product
Description
Supplier Links
Grounded Heating Tape - 103A FET0.65G - Glas-Col, LLC
Terre Haute, IN, USA
Grounded Heating Tape
103A FET0.65G
Grounded Heating Tape 103A FET0.65G
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding.
Features:

  • Grounded for increased safety
  • Ideal for use in high moisture areas
  • Resistant to most laboratory environment
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F
  • Improve heat transfer
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A FET0.65G
Product Name Grounded Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.14 kW (0.4947 MBH)
Sleeve (Sheath) Material Copper; Tin Copper Overbraided Heating Tapes
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-2090M(B)-106S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.00 kW (3.41 MBH)
AC Voltage Required 220 volts
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details