Glas-Col, LLC Grounded Heating Tape 103A SET16G

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

Suppliers

Company
Product
Description
Supplier Links
Grounded Heating Tape - 103A SET16G - Glas-Col, LLC
Terre Haute, IN, USA
Grounded Heating Tape
103A SET16G
Grounded Heating Tape 103A SET16G
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding.
Features:

  • Grounded for increased safety
  • Ideal for use in high moisture areas
  • Resistant to most laboratory environment
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F
  • Improve heat transfer
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A SET16G
Product Name Grounded Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.30 kW (1.02 MBH)
Sleeve (Sheath) Material Copper; Tin Copper Overbraided Heating Tapes
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details