Glas-Col, LLC Heating Cord 103B CC2

Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.
Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Suppliers

Company
Product
Description
Supplier Links
Heating Cord - 103B CC2 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Cord
103B CC2
Heating Cord 103B CC2
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103B CC2
Product Name Heating Cord
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 0.08 kW (0.2729 MBH)
Sleeve (Sheath) Material Cal-Cord
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
(PTFE) 1-Element Round Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details