The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.
| Glas-Col, LLC | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 103B SCC8 |
| Product Name | Heating Cord |
| Heater Type | Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord |
| Maximum Operating (Sheath) Temperature | 1112 F (600 C) |
| Heating Capacity | 0.70 kW (2.39 MBH) |
| Sleeve (Sheath) Material | Super Cal-Cord |