Glas-Col, LLC Heating Cord 103B CC12

Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.
Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Suppliers

Company
Product
Description
Supplier Links
Heating Cord - 103B CC12 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Cord
103B CC12
Heating Cord 103B CC12
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103B CC12
Product Name Heating Cord
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 0.48 kW (1.64 MBH)
Sleeve (Sheath) Material Cal-Cord
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2692644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Heating Capacity 6.00 kW (20.47 MBH)
AC Voltage Required 230 to 415 volts
View Details
Enclosure Heater with Fan - CR 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2050B(M)-70S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details