Glas-Col, LLC Heating Tape 103A DET120

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

Suppliers

Company
Product
Description
Supplier Links
Heating Tape - 103A DET120 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Tape
103A DET120
Heating Tape 103A DET120
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends.

Features

  • Ideal for use in high moisture areas
  • Resistant to most laboratory environmental
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A DET120
Product Name Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 1.40 kW (4.78 MBH)
Sleeve (Sheath) Material SynRubber; Glass Braid Covered in Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 150/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2075B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details