Glas-Col, LLC Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| Modular Mixers: ·Perform high or low speed mixing (orbital) ·Repeatable mixing results ·2 modular mixers can be fitted to a 215 Gilson®system Modular mixers can be used in the following... | |
| Shakers Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions... | |
| Used for preparing dilutions and standard solutions. Features include: Variable speed. Aggressive mixing action allows for less mixing time. Pulsing feature interrupts vortexing to join upper and lower strata for... | |
| Glas-Col's new Dry Powder Rotator is ideal for hard-to-mix powders. By setting the drive bar at a 20° angle, the motion of this rotator closely reproduces the mixing action achieved... | |
| Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes... | |
| Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions... | |
| Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing. | |
| The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need... | |
| The Mid-Range 3D Shaker gives you the same convenient, consistent 3D shaking on your bench top as you get with our 3D Floor Shaker. | |
| The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space... | |
| The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when... | |
| The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be... | |
| This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers. | |
| This shaker eliminates time-consuming and tiring shaking of large vessels by hand. | |
| This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best... | |
| Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The... |