Glas-Col, LLC Heating Tape 103A FET0.610

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

Suppliers

Company
Product
Description
Supplier Links
Heating Tape - 103A FET0.610 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Tape
103A FET0.610
Heating Tape 103A FET0.610
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends.

Features

  • Ideal for use in high moisture areas
  • Resistant to most laboratory environmental
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A FET0.610
Product Name Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.30 kW (1.02 MBH)
Sleeve (Sheath) Material SynRubber; Glass Braid Covered in Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Drum Heaters - 1799551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Drum Heater
Insulation Options Fiberglass; Fibreglass
AC Voltage Required 230 volts
View Details
1.76 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013dR5.94 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0101 MBH)
Watt Density 1.76 W/in²
View Details
(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details