Glas-Col, LLC Grounded Heating Tape 103A DET120G

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

Suppliers

Company
Product
Description
Supplier Links
Grounded Heating Tape - 103A DET120G - Glas-Col, LLC
Terre Haute, IN, USA
Grounded Heating Tape
103A DET120G
Grounded Heating Tape 103A DET120G
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding.
Features:

  • Grounded for increased safety
  • Ideal for use in high moisture areas
  • Resistant to most laboratory environment
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F
  • Improve heat transfer
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A DET120G
Product Name Grounded Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 1.40 kW (4.78 MBH)
Sleeve (Sheath) Material Copper; Tin Copper Overbraided Heating Tapes
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Density Cartridge Heaters in Metric Sizes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 220 to 480 volts
Watt Density 4 to 32 W/in²
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Explosion-Proof Electric Air Unit - FX6 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material Stainless Steel
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
View Details