Glas-Col, LLC Heating Tape 103A FET0.68

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

Suppliers

Company
Product
Description
Supplier Links
Heating Tape - 103A FET0.68 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Tape
103A FET0.68
Heating Tape 103A FET0.68
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends.

Features

  • Ideal for use in high moisture areas
  • Resistant to most laboratory environmental
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A FET0.68
Product Name Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.09 kW (0.3071 MBH)
Sleeve (Sheath) Material SynRubber; Glass Braid Covered in Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

PTC Heat Conductors - LCH-MX4048 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 428 to 446 F (220 to 230 C)
Heating Capacity 0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details