Glas-Col, LLC Heating Tape 103A SET17

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

Suppliers

Company
Product
Description
Supplier Links
Heating Tape - 103A SET17 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Tape
103A SET17
Heating Tape 103A SET17
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends. Features Ideal for use in high moisture areas Resistant to most laboratory environmental Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F.

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads at one end and waterproofs fittings at both ends.

Features

  • Ideal for use in high moisture areas
  • Resistant to most laboratory environmental
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A SET17
Product Name Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.28 kW (0.9382 MBH)
Sleeve (Sheath) Material SynRubber; Glass Braid Covered in Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Flanged Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 350 F (177 C)
Heating Capacity 1.00 to 15.00 kW (3.41 to 51.18 MBH)
View Details