Glas-Col, LLC Heating Cord 103B CC8

Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.
Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Suppliers

Company
Product
Description
Supplier Links
Heating Cord - 103B CC8 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Cord
103B CC8
Heating Cord 103B CC8
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103B CC8
Product Name Heating Cord
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 0.34 kW (1.16 MBH)
Sleeve (Sheath) Material Cal-Cord
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 10/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.04 to 4.32 kW (0.1365 to 14.74 MBH)
View Details