Glas-Col, LLC Heating Cord 103B CC6

Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.
Description
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Suppliers

Company
Product
Description
Supplier Links
Heating Cord - 103B CC6 - Glas-Col, LLC
Terre Haute, IN, USA
Heating Cord
103B CC6
Heating Cord 103B CC6
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end termination.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103B CC6
Product Name Heating Cord
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 0.24 kW (0.8188 MBH)
Sleeve (Sheath) Material Cal-Cord
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Channel Strip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.12 to 1.60 kW (0.4265 to 5.46 MBH)
View Details