Glas-Col, LLC Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| Convenient - Simple zipper like closure.Glove Bag™ is used like a rigid glove box but has much greater flexibility. It is made of 2.5 mil thick polyethylene, with integral gloves. | |
| Great when working with air-sensitive or moisture-sensitive materials"X" Model has an equipment opening in front, between the two integral gloves and is supplied in five different sizes. This model is... | |
| Models S and SS ... have a distinct advantage over the X and R Model for many applications. The equipment entrance sleeve(s) are 12" wide and are located at the... | |
| R Model glove bag differs from Model X in that the gloves are not turned in or furnished with corn starch.Supplied in five different sizes. The equipment entrance is in... |