Glas-Col, LLC Grounded Heating Tape 103A SET13G

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

Suppliers

Company
Product
Description
Supplier Links
Grounded Heating Tape - 103A SET13G - Glas-Col, LLC
Terre Haute, IN, USA
Grounded Heating Tape
103A SET13G
Grounded Heating Tape 103A SET13G
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding.
Features:

  • Grounded for increased safety
  • Ideal for use in high moisture areas
  • Resistant to most laboratory environment
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F
  • Improve heat transfer
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A SET13G
Product Name Grounded Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.15 kW (0.5118 MBH)
Sleeve (Sheath) Material Copper; Tin Copper Overbraided Heating Tapes
Unlock Full Specs
to access all available technical data