Glas-Col, LLC Grounded Heating Tape 103A DET0.254G

Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
Description
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

Suppliers

Company
Product
Description
Supplier Links
Grounded Heating Tape - 103A DET0.254G - Glas-Col, LLC
Terre Haute, IN, USA
Grounded Heating Tape
103A DET0.254G
Grounded Heating Tape 103A DET0.254G
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied for grounding.
Features:

  • Grounded for increased safety
  • Ideal for use in high moisture areas
  • Resistant to most laboratory environment
  • Conditions easily pass a 1,000V test for electrical insulation
  • Temperature Limit: 480°F
  • Improve heat transfer
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Electric Heaters
Product Number 103A DET0.254G
Product Name Grounded Heating Tape
Heater Type Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
Maximum Operating (Sheath) Temperature 480 F (249 C)
Heating Capacity 0.06 kW (0.2047 MBH)
Sleeve (Sheath) Material Copper; Tin Copper Overbraided Heating Tapes
Unlock Full Specs
to access all available technical data

Similar Products

Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
19 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1140S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details