Glas-Col, LLC Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x... | |
| For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and... | |
| The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can... | |
| The GT24 stirring system offers the user a stirrer with more power than the GT31 and a selection of speed ranges up to 2,500 rpm. This model combines today's permanent-magnet... | |
| The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp,... | |
| The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for... | |
| The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles... | |
| The HST30 lets you maintain stirring speed with a 1/4 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles... | |
| The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly... | |
| The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even... | |
| This powerful stirring system has a totally enclosed, 1/8 hp, cool, quiet-running, permanent-magnet motor in direct- and gear-drive models with torques from 3.1 lb.-in. (3.57 kg-cm) to 96 lb.-in. (111... |