SAB North America Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| DC 300 DS is a double shielded UL/CSA approved multiconductor signal and control cable for use in American designed computer, data transmission and office equipment, process control and instrumentation. | |
| DC 300 DS TP is a double shielded UL/CSA approved multipair signal and control cable for use in American designed computer, data transmission and office equipment, process control and instrumentation. | |
| LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment, process controls and instrumentation, where additional EMI... | |
| LiYCY is a shielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where additional EMI protection is... | |
| LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment,... | |
| LiYY is an unshielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation. | |
| Reinforced outer jacket, good flexibility | |
| SRY D 311 is a UL/CSA approved unshielded, multiconductor signal and control cable for use in measuring, control and voice signals primarily used in medical technologies, scales and low voltage... | |
| The DR 717 P Highflex is used for spring cable reels on stages and theaters. | |
| The DR 720 P Highflex is used for heavy appliances as for example motor cable reels hoists, transport systems, movable motors and farm vehicles with high mechanical stress. | |
| The DR 721 P is used for spring cable and motor cable reels, hoists, transport systems and farm vehicles with medium mechanical stress. | |
| TR 600 red is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code... | |
| TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code... |
| << Prev | Next >> |